Vishay Intertechnology, Inc. RES 3.16K OHM 1/10W 1% AXIAL RNC50H3161FSRE6

Description
RES 3.16Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1/10W 1% AXIAL - RNC50H3161FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/10W 1% AXIAL
RNC50H3161FSRE6
RES 3.16K OHM 1/10W 1% AXIAL RNC50H3161FSRE6
RES 3.16Kohm 1/10W 1% AXIAL

RES 3.16Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3161FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3161FSRE6-ND
Through Hole Resistors RNC50H3161FSRE6-ND
3.16 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.16 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3161FSRE6 RNC50H3161FSRE6-ND
Product Name RES 3.16K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers