Vishay Intertechnology, Inc. RES 3.16K OHM 1/10W .5% AXIAL RNC50H3161DSRSL

Description
RES 3.16Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1/10W .5% AXIAL - RNC50H3161DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/10W .5% AXIAL
RNC50H3161DSRSL
RES 3.16K OHM 1/10W .5% AXIAL RNC50H3161DSRSL
RES 3.16Kohm 1/10W .5% AXIAL

RES 3.16Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3161DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3161DSRSL-ND
Through Hole Resistors RNC50H3161DSRSL-ND
3.16 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.16 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3161DSRSL RNC50H3161DSRSL-ND
Product Name RES 3.16K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1073380P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 39 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details