Vishay Intertechnology, Inc. RES 3.16K OHM 1/10W .1% AXIAL RNC50H3161BSBSL

Description
RES 3.16Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1/10W .1% AXIAL - RNC50H3161BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/10W .1% AXIAL
RNC50H3161BSBSL
RES 3.16K OHM 1/10W .1% AXIAL RNC50H3161BSBSL
RES 3.16Kohm 1/10W .1% AXIAL

RES 3.16Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3161BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3161BSBSL-ND
Through Hole Resistors RNC50H3161BSBSL-ND
3.16 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.16 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3161BSBSL RNC50H3161BSBSL-ND
Product Name RES 3.16K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details