Vishay Intertechnology, Inc. RES 316 OHM 1/10W 1% AXIAL RNC50H3160FSB14

Description
RES 316ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/10W 1% AXIAL - RNC50H3160FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/10W 1% AXIAL
RNC50H3160FSB14
RES 316 OHM 1/10W 1% AXIAL RNC50H3160FSB14
RES 316ohm 1/10W 1% AXIAL

RES 316ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3160FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3160FSB14-ND
Through Hole Resistors RNC50H3160FSB14-ND
316 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

316 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3160FSB14 RNC50H3160FSB14-ND
Product Name RES 316 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details