Vishay Intertechnology, Inc. Res Metal Film 3.09K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC50H3091FSRE7

Description
Res Metal Film 3.09K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 3.09K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.09K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50H3091FSRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.09K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50H3091FSRE7
Res Metal Film 3.09K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC50H3091FSRE7
Res Metal Film 3.09K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 3.09K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50H3091FSRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H3091FSRE7TR-ND
Through Hole Resistors 541-RNC50H3091FSRE7TR-ND
3.09 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.09 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3091FSRE7 541-RNC50H3091FSRE7TR-ND
Product Name Res Metal Film 3.09K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details