Vishay Intertechnology, Inc. Res Metal Film 30.1K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC50H3012FRR36

Description
Res Metal Film 30.1K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 30.1K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 30.1K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC50H3012FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 30.1K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC50H3012FRR36
Res Metal Film 30.1K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC50H3012FRR36
Res Metal Film 30.1K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 30.1K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50H3012FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3012FRR36-ND
Through Hole Resistors RNC50H3012FRR36-ND
30.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,30.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C8940 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C8940
Resistor,metal Film,30.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C8940
Resistor,Metal Film,30.1KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,30.1KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H3012FRR36 RNC50H3012FRR36-ND 52C8940
Product Name Res Metal Film 30.1K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,30.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details