Vishay Intertechnology, Inc. Res Metal Film 301 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC50H3010FSP66

Description
Res Metal Film 301 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 301 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 301 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole - RNC50H3010FSP66 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 301 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole
RNC50H3010FSP66
Res Metal Film 301 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC50H3010FSP66
Res Metal Film 301 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 301 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RNC50H3010FSP66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H3010FSP66-ND
Through Hole Resistors 541-RNC50H3010FSP66-ND
301 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3010FSP66 541-RNC50H3010FSP66-ND
Product Name Res Metal Film 301 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers