Vishay Intertechnology, Inc. RES 30K OHM 1/10W .1% AXIAL RNC50H3002BSRE6

Description
RES 30Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/10W .1% AXIAL - RNC50H3002BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/10W .1% AXIAL
RNC50H3002BSRE6
RES 30K OHM 1/10W .1% AXIAL RNC50H3002BSRE6
RES 30Kohm 1/10W .1% AXIAL

RES 30Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3002BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3002BSRE6-ND
Through Hole Resistors RNC50H3002BSRE6-ND
30 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3002BSRE6 RNC50H3002BSRE6-ND
Product Name RES 30K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details