Vishay Intertechnology, Inc. Through Hole Resistors RNC50H29R8BSB14

Description
29.8 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
29.8 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H29R8BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H29R8BSB14-ND
Through Hole Resistors RNC50H29R8BSB14-ND
29.8 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.8 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 29.8 OHM 1/10W .1% AXIAL - RNC50H29R8BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.8 OHM 1/10W .1% AXIAL
RNC50H29R8BSB14
RES 29.8 OHM 1/10W .1% AXIAL RNC50H29R8BSB14
RES 29.8ohm 1/10W .1% AXIAL

RES 29.8ohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H29R8BSB14-ND RNC50H29R8BSB14
Product Name Through Hole Resistors RES 29.8 OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 29.8 ohms 29.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers