Vishay Intertechnology, Inc. RES 2.94K OHM 1/10W 1% AXIAL RNC50H2941FRRSL

Description
RES 2.94Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.94Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/10W 1% AXIAL - RNC50H2941FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/10W 1% AXIAL
RNC50H2941FRRSL
RES 2.94K OHM 1/10W 1% AXIAL RNC50H2941FRRSL
RES 2.94Kohm 1/10W 1% AXIAL

RES 2.94Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2941FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2941FRRSL-ND
Through Hole Resistors RNC50H2941FRRSL-ND
2.94 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.94 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2941FRRSL RNC50H2941FRRSL-ND
Product Name RES 2.94K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2940 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details