Vishay Intertechnology, Inc. Through Hole Resistors RNC50H2940FSB14

Description
294 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
294 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H2940FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2940FSB14-ND
Through Hole Resistors RNC50H2940FSB14-ND
294 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

294 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,294,1%,50PPM,S/.001%,BULK - RNC50H2940FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,294,1%,50PPM,S/.001%,BULK
RNC50H2940FSB14
MF,1/10W,294,1%,50PPM,S/.001%,BULK RNC50H2940FSB14
MF,1/10W,294,1%,50PP M,S/.001%,BULK

MF,1/10W,294,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H2940FSB14-ND RNC50H2940FSB14
Product Name Through Hole Resistors MF,1/10W,294,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details