Vishay Intertechnology, Inc. RES 28 OHM 1/10W 1% AXIAL RNC50H28R0FSRE6

Description
RES 28ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 28ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 1/10W 1% AXIAL - RNC50H28R0FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1/10W 1% AXIAL
RNC50H28R0FSRE6
RES 28 OHM 1/10W 1% AXIAL RNC50H28R0FSRE6
RES 28ohm 1/10W 1% AXIAL

RES 28ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H28R0FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H28R0FSRE6-ND
Through Hole Resistors RNC50H28R0FSRE6-ND
28 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,28Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C8696 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C8696
Resistor,metal Film,28Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C8696
Resistor,Metal Film,28Ohms,200WV,1+ /-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,28Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H28R0FSRE6 RNC50H28R0FSRE6-ND 52C8696
Product Name RES 28 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,28Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details