Vishay Intertechnology, Inc. RES 287K OHM 1/10W .1% AXIAL RNC50H2873BSB14

Description
RES 287Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 287Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/10W .1% AXIAL - RNC50H2873BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/10W .1% AXIAL
RNC50H2873BSB14
RES 287K OHM 1/10W .1% AXIAL RNC50H2873BSB14
RES 287Kohm 1/10W .1% AXIAL

RES 287Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2873BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2873BSB14-ND
Through Hole Resistors RNC50H2873BSB14-ND
287 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2873BSB14 RNC50H2873BSB14-ND
Product Name RES 287K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers