Vishay Intertechnology, Inc. RES 2.87K OHM 1/10W 1% AXIAL RNC50H2871FSRSL

Description
RES 2.87Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.87Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/10W 1% AXIAL - RNC50H2871FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/10W 1% AXIAL
RNC50H2871FSRSL
RES 2.87K OHM 1/10W 1% AXIAL RNC50H2871FSRSL
RES 2.87Kohm 1/10W 1% AXIAL

RES 2.87Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2871FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2871FSRSL-ND
Through Hole Resistors RNC50H2871FSRSL-ND
2.87 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.87 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2871FSRSL RNC50H2871FSRSL-ND
Product Name RES 2.87K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details