Vishay Intertechnology, Inc. RES 27.4K OHM 1/10W 1% AXIAL RNC50H2742FSBSL

Description
RES 27.4Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/10W 1% AXIAL - RNC50H2742FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/10W 1% AXIAL
RNC50H2742FSBSL
RES 27.4K OHM 1/10W 1% AXIAL RNC50H2742FSBSL
RES 27.4Kohm 1/10W 1% AXIAL

RES 27.4Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2742FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2742FSBSL-ND
Through Hole Resistors RNC50H2742FSBSL-ND
27.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2742FSBSL RNC50H2742FSBSL-ND
Product Name RES 27.4K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details