Vishay Intertechnology, Inc. RES 27K OHM 1/10W .1% AXIAL RNC50H2702BSRE6

Description
RES 27Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 27Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1/10W .1% AXIAL - RNC50H2702BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/10W .1% AXIAL
RNC50H2702BSRE6
RES 27K OHM 1/10W .1% AXIAL RNC50H2702BSRE6
RES 27Kohm 1/10W .1% AXIAL

RES 27Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2702BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2702BSRE6-ND
Through Hole Resistors RNC50H2702BSRE6-ND
27 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2702BSRE6 RNC50H2702BSRE6-ND
Product Name RES 27K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers