Vishay Precision Group MF,1/10W,26.1,1%,50PPM,S/.001%,BULK RNC50H26R1FSB14

Description
MF,1/10W,26.1,1%,50P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,26.1,1%,50P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,26.1,1%,50PPM,S/.001%,BULK - RNC50H26R1FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,26.1,1%,50PPM,S/.001%,BULK
RNC50H26R1FSB14
MF,1/10W,26.1,1%,50PPM,S/.001%,BULK RNC50H26R1FSB14
MF,1/10W,26.1,1%,50P PM,S/.001%,BULK

MF,1/10W,26.1,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H26R1FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H26R1FSB14-ND
Through Hole Resistors RNC50H26R1FSB14-ND
26.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,26.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 06M8500 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,26.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
06M8500
Resistor,metal Film,26.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 06M8500
Resistor,Metal Film,26.1Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,26.1Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H26R1FSB14 RNC50H26R1FSB14-ND 06M8500
Product Name MF,1/10W,26.1,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,26.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details