Vishay Intertechnology, Inc. RES 26.1 OHM 1/10W .1% AXIAL RNC50H26R1BSBSL

Description
RES 26.1ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 26.1ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 1/10W .1% AXIAL - RNC50H26R1BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1/10W .1% AXIAL
RNC50H26R1BSBSL
RES 26.1 OHM 1/10W .1% AXIAL RNC50H26R1BSBSL
RES 26.1ohm 1/10W .1% AXIAL

RES 26.1ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H26R1BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H26R1BSBSL-ND
Through Hole Resistors RNC50H26R1BSBSL-ND
26.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H26R1BSBSL RNC50H26R1BSBSL-ND
Product Name RES 26.1 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.1 ohms 26.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details