Vishay Intertechnology, Inc. MF,1/10W,26.7K ,.1%,50PPM,S/.001%,BULK RNC50H2672BSB14

Description
MF,1/10W,26.7K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/10W,26.7K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,26.7K ,.1%,50PPM,S/.001%,BULK - RNC50H2672BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,26.7K ,.1%,50PPM,S/.001%,BULK
RNC50H2672BSB14
MF,1/10W,26.7K ,.1%,50PPM,S/.001%,BULK RNC50H2672BSB14
MF,1/10W,26.7K ,.1%,50PPM,S/.001%,B ULK

MF,1/10W,26.7K ,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H2672BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2672BSB14-ND
Through Hole Resistors RNC50H2672BSB14-ND
26.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2672BSB14 RNC50H2672BSB14-ND
Product Name MF,1/10W,26.7K ,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details