Vishay Intertechnology, Inc. Through Hole Resistors RNC50H2672BRRSL

Description
26.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
26.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H2672BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2672BRRSL-ND
Through Hole Resistors RNC50H2672BRRSL-ND
26.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 26.7K OHM 1/10W .1% AXIAL - RNC50H2672BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/10W .1% AXIAL
RNC50H2672BRRSL
RES 26.7K OHM 1/10W .1% AXIAL RNC50H2672BRRSL
RES 26.7Kohm 1/10W .1% AXIAL

RES 26.7Kohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H2672BRRSL-ND RNC50H2672BRRSL
Product Name Through Hole Resistors RES 26.7K OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers