Vishay Intertechnology, Inc. Res Metal Film 2.67K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50H2671FRB14

Description
Res Metal Film 2.67K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.67K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.67K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC50H2671FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.67K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC50H2671FRB14
Res Metal Film 2.67K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50H2671FRB14
Res Metal Film 2.67K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 2.67K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50H2671FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2671FRB14-ND
Through Hole Resistors RNC50H2671FRB14-ND
2.67 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.67 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2671FRB14 RNC50H2671FRB14-ND
Product Name Res Metal Film 2.67K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers