Vishay Intertechnology, Inc. RES 2.61K OHM 1/10W .1% AXIAL RNC50H2611BSRSL

Description
RES 2.61Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/10W .1% AXIAL - RNC50H2611BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/10W .1% AXIAL
RNC50H2611BSRSL
RES 2.61K OHM 1/10W .1% AXIAL RNC50H2611BSRSL
RES 2.61Kohm 1/10W .1% AXIAL

RES 2.61Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2611BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2611BSRSL-ND
Through Hole Resistors RNC50H2611BSRSL-ND
2.61 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.61 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2611BSRSL RNC50H2611BSRSL-ND
Product Name RES 2.61K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details