Vishay Intertechnology, Inc. Through Hole Resistors RNC50H25R5BSRE6

Description
25.5 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
25.5 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H25R5BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H25R5BSRE6-ND
Through Hole Resistors RNC50H25R5BSRE6-ND
25.5 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.5 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 25.5 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50H25R5BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 25.5 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50H25R5BSRE6
Res Metal Film 25.5 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC50H25R5BSRE6
Res Metal Film 25.5 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 25.5 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H25R5BSRE6-ND RNC50H25R5BSRE6
Product Name Through Hole Resistors Res Metal Film 25.5 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details