Vishay Intertechnology, Inc. RES 2.55K OHM 1/10W .5% AXIAL RNC50H2551DPB14

Description
RES 2.55Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/10W .5% AXIAL - RNC50H2551DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/10W .5% AXIAL
RNC50H2551DPB14
RES 2.55K OHM 1/10W .5% AXIAL RNC50H2551DPB14
RES 2.55Kohm 1/10W .5% AXIAL

RES 2.55Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2551DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2551DPB14-ND
Through Hole Resistors RNC50H2551DPB14-ND
2.55 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.55 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2551DPB14 RNC50H2551DPB14-ND
Product Name RES 2.55K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details