Vishay Intertechnology, Inc. RES 24.9K OHM 1/10W .5% AXIAL RNC50H2492DSRE6

Description
RES 24.9Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/10W .5% AXIAL - RNC50H2492DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/10W .5% AXIAL
RNC50H2492DSRE6
RES 24.9K OHM 1/10W .5% AXIAL RNC50H2492DSRE6
RES 24.9Kohm 1/10W .5% AXIAL

RES 24.9Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2492DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2492DSRE6-ND
Through Hole Resistors RNC50H2492DSRE6-ND
24.9 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 52C8392 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
52C8392
Resistor,metal Film,24.9Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 52C8392
Resistor,Metal Film,24.9KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24.9KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H2492DSRE6 RNC50H2492DSRE6-ND 52C8392
Product Name RES 24.9K OHM 1/10W .5% AXIAL Through Hole Resistors Resistor,metal Film,24.9Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details