Vishay Intertechnology, Inc. RES 24.9K OHM 1/10W .5% AXIAL RNC50H2492DSBSL

Description
RES 24.9Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/10W .5% AXIAL - RNC50H2492DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/10W .5% AXIAL
RNC50H2492DSBSL
RES 24.9K OHM 1/10W .5% AXIAL RNC50H2492DSBSL
RES 24.9Kohm 1/10W .5% AXIAL

RES 24.9Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2492DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2492DSBSL-ND
Through Hole Resistors RNC50H2492DSBSL-ND
24.9 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2492DSBSL RNC50H2492DSBSL-ND
Product Name RES 24.9K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details