Vishay Intertechnology, Inc. RES 23.7K OHM 1/10W .1% AXIAL RNC50H2372BRBSL

Description
RES 23.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 23.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1/10W .1% AXIAL - RNC50H2372BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/10W .1% AXIAL
RNC50H2372BRBSL
RES 23.7K OHM 1/10W .1% AXIAL RNC50H2372BRBSL
RES 23.7Kohm 1/10W .1% AXIAL

RES 23.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2372BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2372BRBSL-ND
Through Hole Resistors RNC50H2372BRBSL-ND
23.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2372BRBSL RNC50H2372BRBSL-ND
Product Name RES 23.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers