Vishay Intertechnology, Inc. RES 232K OHM 1/10W .1% AXIAL RNC50H2323BSBSL

Description
RES 232Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 232Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1/10W .1% AXIAL - RNC50H2323BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/10W .1% AXIAL
RNC50H2323BSBSL
RES 232K OHM 1/10W .1% AXIAL RNC50H2323BSBSL
RES 232Kohm 1/10W .1% AXIAL

RES 232Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2323BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2323BSBSL-ND
Through Hole Resistors RNC50H2323BSBSL-ND
232 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

232 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2323BSBSL RNC50H2323BSBSL-ND
Product Name RES 232K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details