Vishay Intertechnology, Inc. MF,1/10W,23.2K,.1%,50PPM,S/.001%,T/R RNC50H2322BSRE6

Description
MF,1/10W,23.2K,.1%,5 0PPM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,23.2K,.1%,5 0PPM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,23.2K,.1%,50PPM,S/.001%,T/R - RNC50H2322BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,23.2K,.1%,50PPM,S/.001%,T/R
RNC50H2322BSRE6
MF,1/10W,23.2K,.1%,50PPM,S/.001%,T/R RNC50H2322BSRE6
MF,1/10W,23.2K,.1%,5 0PPM,S/.001%,T/R

MF,1/10W,23.2K,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H2322BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2322BSRE6-ND
Through Hole Resistors RNC50H2322BSRE6-ND
23.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2322BSRE6 RNC50H2322BSRE6-ND
Product Name MF,1/10W,23.2K,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details