229 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 229ohm 1/10W .1% AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC50H2290BSRSL-ND | RNC50H2290BSRSL |
| Product Name | Through Hole Resistors | RES 229 OHM 1/10W .1% AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Resistance Range | 229 ohms | 229 ohms |