Vishay Intertechnology, Inc. Through Hole Resistors RNC50H2212DPB14

Description
22.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
22.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H2212DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2212DPB14-ND
Through Hole Resistors RNC50H2212DPB14-ND
22.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 22.1K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC50H2212DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22.1K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC50H2212DPB14
Res Metal Film 22.1K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50H2212DPB14
Res Metal Film 22.1K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 22.1K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H2212DPB14-ND RNC50H2212DPB14
Product Name Through Hole Resistors Res Metal Film 22.1K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details