Vishay Intertechnology, Inc. RES 2.21K OHM 1/10W 1% AXIAL RNC50H2211FSRE6

Description
RES 2.21Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/10W 1% AXIAL - RNC50H2211FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/10W 1% AXIAL
RNC50H2211FSRE6
RES 2.21K OHM 1/10W 1% AXIAL RNC50H2211FSRE6
RES 2.21Kohm 1/10W 1% AXIAL

RES 2.21Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2211FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2211FSRE6-ND
Through Hole Resistors RNC50H2211FSRE6-ND
2.21 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.21 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,2.21Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C8003 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.21Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C8003
Resistor,metal Film,2.21Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C8003
Resistor,Metal Film,2.21KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,2.21KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H2211FSRE6 RNC50H2211FSRE6-ND 52C8003
Product Name RES 2.21K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.21Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details