Vishay Intertechnology, Inc. RES 21.5 OHM 1/10W 1% AXIAL RNC50H21R5FSRE6

Description
RES 21.5ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1/10W 1% AXIAL - RNC50H21R5FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1/10W 1% AXIAL
RNC50H21R5FSRE6
RES 21.5 OHM 1/10W 1% AXIAL RNC50H21R5FSRE6
RES 21.5ohm 1/10W 1% AXIAL

RES 21.5ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H21R5FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H21R5FSRE6-ND
Through Hole Resistors RNC50H21R5FSRE6-ND
21.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,21.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C7833 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C7833
Resistor,metal Film,21.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C7833
Resistor,Metal Film,21.5Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,21.5Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H21R5FSRE6 RNC50H21R5FSRE6-ND 52C7833
Product Name RES 21.5 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,21.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers