Vishay Intertechnology, Inc. RES 2.15K OHM 1/10W 1% AXIAL RNC50H2151FRBSL

Description
RES 2.15Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.15Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1/10W 1% AXIAL - RNC50H2151FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/10W 1% AXIAL
RNC50H2151FRBSL
RES 2.15K OHM 1/10W 1% AXIAL RNC50H2151FRBSL
RES 2.15Kohm 1/10W 1% AXIAL

RES 2.15Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2151FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2151FRBSL-ND
Through Hole Resistors RNC50H2151FRBSL-ND
2.15 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.15 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2151FRBSL RNC50H2151FRBSL-ND
Product Name RES 2.15K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details