Vishay Intertechnology, Inc. MF,1/10W,20,1%,50PPM,S/.001%,T/R RNC50H20R0FSRE6

Description
MF,1/10W,20,1%,50PPM ,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,20,1%,50PPM ,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,20,1%,50PPM,S/.001%,T/R - RNC50H20R0FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,20,1%,50PPM,S/.001%,T/R
RNC50H20R0FSRE6
MF,1/10W,20,1%,50PPM,S/.001%,T/R RNC50H20R0FSRE6
MF,1/10W,20,1%,50PPM ,S/.001%,T/R

MF,1/10W,20,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H20R0FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H20R0FSRE6-ND
Through Hole Resistors RNC50H20R0FSRE6-ND
20 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,20Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C7647 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C7647
Resistor,metal Film,20Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C7647
Resistor,Metal Film,20Ohms,200WV,1+ /-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,20Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H20R0FSRE6 RNC50H20R0FSRE6-ND 52C7647
Product Name MF,1/10W,20,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,20Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details