Vishay Intertechnology, Inc. RES 205K OHM 1/10W .1% AXIAL RNC50H2053BSB14

Description
RES 205Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 205Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205K OHM 1/10W .1% AXIAL - RNC50H2053BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1/10W .1% AXIAL
RNC50H2053BSB14
RES 205K OHM 1/10W .1% AXIAL RNC50H2053BSB14
RES 205Kohm 1/10W .1% AXIAL

RES 205Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2053BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2053BSB14-ND
Through Hole Resistors RNC50H2053BSB14-ND
205 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

205 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2053BSB14 RNC50H2053BSB14-ND
Product Name RES 205K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details