Vishay Intertechnology, Inc. MF,1/10W,2.05K ,1%,50PPM,S/.001%,T/R RNC50H2051FSRE6

Description
MF,1/10W,2.05K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/10W,2.05K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,2.05K ,1%,50PPM,S/.001%,T/R - RNC50H2051FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,2.05K ,1%,50PPM,S/.001%,T/R
RNC50H2051FSRE6
MF,1/10W,2.05K ,1%,50PPM,S/.001%,T/R RNC50H2051FSRE6
MF,1/10W,2.05K ,1%,50PPM,S/.001%,T/ R

MF,1/10W,2.05K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H2051FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2051FSRE6-ND
Through Hole Resistors RNC50H2051FSRE6-ND
2.05 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.05 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,2.05Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C7780 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.05Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C7780
Resistor,metal Film,2.05Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C7780
Resistor,Metal Film,2.05KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,2.05KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H2051FSRE6 RNC50H2051FSRE6-ND 52C7780
Product Name MF,1/10W,2.05K ,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,2.05Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details