Vishay Intertechnology, Inc. RES 2K OHM 1/10W 1% AXIAL RNC50H2001FSR36

Description
RES 2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/10W 1% AXIAL - RNC50H2001FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/10W 1% AXIAL
RNC50H2001FSR36
RES 2K OHM 1/10W 1% AXIAL RNC50H2001FSR36
RES 2Kohm 1/10W 1% AXIAL

RES 2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2001FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2001FSR36-ND
Through Hole Resistors RNC50H2001FSR36-ND
2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C7689 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C7689
Resistor,metal Film,2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C7689
Resistor,Metal Film,2KOhms,200WV,1+ /-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,2KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H2001FSR36 RNC50H2001FSR36-ND 52C7689
Product Name RES 2K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details