Vishay Intertechnology, Inc. MF,1/10W,2K,.1%,50PPM,S/.001%,T/R RNC50H2001BSRE6

Description
MF,1/10W,2K,.1%,50PP M,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,2K,.1%,50PP M,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,2K,.1%,50PPM,S/.001%,T/R - RNC50H2001BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,2K,.1%,50PPM,S/.001%,T/R
RNC50H2001BSRE6
MF,1/10W,2K,.1%,50PPM,S/.001%,T/R RNC50H2001BSRE6
MF,1/10W,2K,.1%,50PP M,S/.001%,T/R

MF,1/10W,2K,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H2001BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2001BSRE6-ND
Through Hole Resistors RNC50H2001BSRE6-ND
2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2001BSRE6 RNC50H2001BSRE6-ND
Product Name MF,1/10W,2K,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers