Vishay Intertechnology, Inc. RES Metal Film 200 1% 1/10 50 AXL RNC50H2000FSB1431

Description
RES Metal Film 200 1% 1/10 50 AXL
Request a Quote Datasheet
Description
RES Metal Film 200 1% 1/10 50 AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES Metal Film 200 1% 1/10 50 AXL - RNC50H2000FSB1431 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES Metal Film 200 1% 1/10 50 AXL
RNC50H2000FSB1431
RES Metal Film 200 1% 1/10 50 AXL RNC50H2000FSB1431
RES Metal Film 200 1% 1/10 50 AXL

RES Metal Film 200 1% 1/10 50 AXL

Supplier's Site
Through Hole Resistors - 541-RNC50H2000FSB1431-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H2000FSB1431-ND
Through Hole Resistors 541-RNC50H2000FSB1431-ND
200 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2000FSB1431 541-RNC50H2000FSB1431-ND
Product Name RES Metal Film 200 1% 1/10 50 AXL Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details