Vishay Intertechnology, Inc. Through Hole Resistors RNC50H19R1FSB14

Description
19.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
19.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H19R1FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H19R1FSB14-ND
Through Hole Resistors RNC50H19R1FSB14-ND
19.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,19.1,1%,50PPM,S/.001%,BULK - RNC50H19R1FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,19.1,1%,50PPM,S/.001%,BULK
RNC50H19R1FSB14
MF,1/10W,19.1,1%,50PPM,S/.001%,BULK RNC50H19R1FSB14
MF,1/10W,19.1,1%,50P PM,S/.001%,BULK

MF,1/10W,19.1,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H19R1FSB14-ND RNC50H19R1FSB14
Product Name Through Hole Resistors MF,1/10W,19.1,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details