Vishay Intertechnology, Inc. RES 19.8K OHM 1/10W .1% AXIAL RNC50H1982BSBSL

Description
RES 19.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 19.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.8K OHM 1/10W .1% AXIAL - RNC50H1982BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.8K OHM 1/10W .1% AXIAL
RNC50H1982BSBSL
RES 19.8K OHM 1/10W .1% AXIAL RNC50H1982BSBSL
RES 19.8Kohm 1/10W .1% AXIAL

RES 19.8Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1982BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1982BSBSL-ND
Through Hole Resistors RNC50H1982BSBSL-ND
19.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1982BSBSL RNC50H1982BSBSL-ND
Product Name RES 19.8K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers