Vishay Intertechnology, Inc. RES 196 OHM 1/10W .5% AXIAL RNC50H1960DMB14

Description
RES 196ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/10W .5% AXIAL - RNC50H1960DMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/10W .5% AXIAL
RNC50H1960DMB14
RES 196 OHM 1/10W .5% AXIAL RNC50H1960DMB14
RES 196ohm 1/10W .5% AXIAL

RES 196ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1960DMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1960DMB14-ND
Through Hole Resistors RNC50H1960DMB14-ND
196 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

196 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1960DMB14 RNC50H1960DMB14-ND
Product Name RES 196 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers