Vishay Intertechnology, Inc. RES 19.3K OHM 1/10W .5% AXIAL RNC50H1932DSB14

Description
RES 19.3Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 19.3Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.3K OHM 1/10W .5% AXIAL - RNC50H1932DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.3K OHM 1/10W .5% AXIAL
RNC50H1932DSB14
RES 19.3K OHM 1/10W .5% AXIAL RNC50H1932DSB14
RES 19.3Kohm 1/10W .5% AXIAL

RES 19.3Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1932DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1932DSB14-ND
Through Hole Resistors RNC50H1932DSB14-ND
19.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1932DSB14 RNC50H1932DSB14-ND
Product Name RES 19.3K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details