Vishay Intertechnology, Inc. RES 18.2 OHM 1/10W 1% AXIAL RNC50H18R2FSB14

Description
RES 18.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/10W 1% AXIAL - RNC50H18R2FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/10W 1% AXIAL
RNC50H18R2FSB14
RES 18.2 OHM 1/10W 1% AXIAL RNC50H18R2FSB14
RES 18.2ohm 1/10W 1% AXIAL

RES 18.2ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H18R2FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H18R2FSB14-ND
Through Hole Resistors RNC50H18R2FSB14-ND
18.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H18R2FSB14 RNC50H18R2FSB14-ND
Product Name RES 18.2 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers