Vishay Intertechnology, Inc. RES 18.9K OHM 1/10W .5% AXIAL RNC50H1892DSBSL

Description
RES 18.9Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 18.9Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.9K OHM 1/10W .5% AXIAL - RNC50H1892DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.9K OHM 1/10W .5% AXIAL
RNC50H1892DSBSL
RES 18.9K OHM 1/10W .5% AXIAL RNC50H1892DSBSL
RES 18.9Kohm 1/10W .5% AXIAL

RES 18.9Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1892DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1892DSBSL-ND
Through Hole Resistors RNC50H1892DSBSL-ND
18.9 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.9 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1892DSBSL RNC50H1892DSBSL-ND
Product Name RES 18.9K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details