Vishay Intertechnology, Inc. Through Hole Resistors RNC50H1822FPRE6

Description
18.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
18.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H1822FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1822FPRE6-ND
Through Hole Resistors RNC50H1822FPRE6-ND
18.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 18.2K OHM 1/10W 1% AXIAL - RNC50H1822FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/10W 1% AXIAL
RNC50H1822FPRE6
RES 18.2K OHM 1/10W 1% AXIAL RNC50H1822FPRE6
RES 18.2Kohm 1/10W 1% AXIAL

RES 18.2Kohm 1/10W 1% AXIAL

Supplier's Site
Resistor,metal Film,18.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C7410 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C7410
Resistor,metal Film,18.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C7410
Resistor,Metal Film,18.2KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,18.2KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H1822FPRE6-ND RNC50H1822FPRE6 52C7410
Product Name Through Hole Resistors RES 18.2K OHM 1/10W 1% AXIAL Resistor,metal Film,18.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details