Vishay Intertechnology, Inc. RES 17.2K OHM 1/10W .5% AXIAL RNC50H1722DSRSL

Description
RES 17.2Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 17.2Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.2K OHM 1/10W .5% AXIAL - RNC50H1722DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.2K OHM 1/10W .5% AXIAL
RNC50H1722DSRSL
RES 17.2K OHM 1/10W .5% AXIAL RNC50H1722DSRSL
RES 17.2Kohm 1/10W .5% AXIAL

RES 17.2Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1722DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1722DSRSL-ND
Through Hole Resistors RNC50H1722DSRSL-ND
17.2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1722DSRSL RNC50H1722DSRSL-ND
Product Name RES 17.2K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details