Vishay Intertechnology, Inc. RES 16.7K OHM 1/10W .5% AXIAL RNC50H1672DSBSL

Description
RES 16.7Kohm 1/10W .5% AXIAL
Request a Quote
Description
RES 16.7Kohm 1/10W .5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 16.7K OHM 1/10W .5% AXIAL - RNC50H1672DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.7K OHM 1/10W .5% AXIAL
RNC50H1672DSBSL
RES 16.7K OHM 1/10W .5% AXIAL RNC50H1672DSBSL
RES 16.7Kohm 1/10W .5% AXIAL

RES 16.7Kohm 1/10W .5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNC50H1672DSBSL
Product Name RES 16.7K OHM 1/10W .5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details