Vishay Intertechnology, Inc. RES 1.65K OHM 1/10W 1% AXIAL RNC50H1651FSBSL

Description
RES 1.65Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/10W 1% AXIAL - RNC50H1651FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/10W 1% AXIAL
RNC50H1651FSBSL
RES 1.65K OHM 1/10W 1% AXIAL RNC50H1651FSBSL
RES 1.65Kohm 1/10W 1% AXIAL

RES 1.65Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1651FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1651FSBSL-ND
Through Hole Resistors RNC50H1651FSBSL-ND
1.65 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.65 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1651FSBSL RNC50H1651FSBSL-ND
Product Name RES 1.65K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers